EN
  • EN
  • DE

AIC1734-33GUTR

Part No AIC1734-33GUTR
Manufacturer Aic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044208-AIC1734-33GUTR
Categories OEM Parts(A-B)
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC1734-33GUTR CAD Model

Description

The AIC1734-33GUTR is a high-efficiency, step-down (buck) DC-DC converter manufactured by Aic. This device is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, making it suitable for a variety of power management applications. Its key features include high efficiency, compact size, and robust protection mechanisms.

Applications

  • Point-of-Load (POL) Regulators
  • Portable Devices
  • Battery-Powered Systems
  • Embedded Systems
  • General-Purpose Power Conversion

Features

  • High Efficiency: Achieves up to 95% efficiency, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V.
  • Fixed Output Voltage: Provides a fixed 3.3V output voltage with high accuracy.
  • Current Mode Control: Employs current mode control for excellent line and load regulation.
  • Internal Compensation: Features internal compensation, simplifying the design process and reducing external component count.
  • Overcurrent Protection (OCP): Includes overcurrent protection to prevent damage from excessive load currents.
  • Thermal Shutdown Protection (OTP): Incorporates thermal shutdown protection to prevent overheating and ensure device reliability.
  • Small Package: Available in a compact UTR package, minimizing board space requirements.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Simplified Design: Internal compensation reduces external component count, simplifying the design process and lowering BOM costs.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability and prevent device damage.
  • Reduced Board Space: Compact package minimizes board space requirements, enabling smaller and more compact designs.

Additional Details

The AIC1734-33GUTR utilizes a constant-frequency PWM (Pulse Width Modulation) control scheme to achieve high efficiency and excellent transient response. The device also features a soft-start function to limit inrush current during startup. The UTR package is lead-free and RoHS compliant.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0987 $50.3370
1,235+ $0.0810 $100.0350
1,915+ $0.0785 $150.3275
2,635+ $0.0760 $200.2600
3,410+ $0.0734 $250.2940
4,560+ $0.0658 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess