EN
  • EN
  • DE

AIC1735-33GUTR

Part No AIC1735-33GUTR
Manufacturer Aic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044212-AIC1735-33GUTR
Categories OEM Parts(A-B)
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC1735-33GUTR CAD Model

Description

The AIC1735-33GUTR is a low dropout (LDO) linear regulator designed for applications requiring a stable and precise output voltage with minimal voltage drop. This regulator is particularly useful in battery-powered devices and other systems where efficiency and low power consumption are critical.

Applications

  • Battery-powered devices
  • Portable electronics
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Noise-sensitive applications

Features

  • Low Dropout Voltage: The AIC1735-33GUTR features a very low dropout voltage, allowing it to operate with a small difference between the input and output voltage, maximizing efficiency, especially when the battery voltage is low.
  • High Accuracy: It provides a highly accurate output voltage, ensuring stable and reliable operation of the powered devices. The output voltage is typically pre-set to 3.3V.
  • Low Quiescent Current: The regulator consumes very low quiescent current, minimizing power loss when the load is light or absent, which is essential for extending battery life.
  • Short-Circuit Protection: Built-in short-circuit protection safeguards the regulator and the load from damage in case of a short circuit.
  • Over-Temperature Protection: Over-temperature protection prevents the regulator from overheating and potentially failing.
  • Stable with Ceramic Capacitors: The AIC1735-33GUTR is designed to be stable with ceramic output capacitors, which are small, low-ESR, and cost-effective.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to significantly extending battery life in portable devices.
  • Stable and Accurate Output Voltage: Ensures reliable operation of sensitive electronic components by providing a stable and accurate 3.3V output.
  • Improved System Reliability: Short-circuit and over-temperature protection features enhance the overall reliability of the system.
  • Cost-Effective Solution: Designed to work with cost-effective ceramic capacitors, reducing the overall system cost.
  • Simplified Design: Easy to use and requires minimal external components, simplifying the design process.

Additional Details

The AIC1735-33GUTR is typically available in a small SOT-23 or similar package. It is important to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended external components. The datasheet will provide information on the maximum input voltage, output current capability, and thermal characteristics of the regulator. The device's internal current limiting and thermal shutdown features provide added protection against fault conditions. Proper PCB layout and thermal management are crucial for optimal performance and reliability.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess