EN
  • EN
  • DE

RM322-071-211-5500

Part No RM322-071-211-5500
Manufacturer Airborn Inc
Catalog Backplane Connectors
Description .075 HIGH DENSITY RECTANGULAR CO / 71 Connector Receptacle, Female Sockets Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr AirBorn
Series R
Package Bag
Product Status Active
Connector Usage -
Connector Type Receptacle, Female Sockets
Connector Style -
Number of Positions 71
Number of Positions Loaded All
Pitch 0.075" (1.91mm)
Number of Rows 3
Number of Columns -
Mounting Type Through Hole
Termination Solder
Contact Layout, Typical -
Features Mating Guide, Mounting Flange
Contact Finish Gold
Contact Finish Thickness -
Color -
Current Rating (Amps) 3A
Material Flammability Rating -
Temperature Range - Operating -65°C ~ 125°C
Voltage Rating -
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
Win Source Part Number 1354165-RM322-071-211-5500
Ultra Librarian 3D Model Ultra Librarian RM322-071-211-5500 CAD Model

Description

The RM322-071-211-5500 is a specialized backplane connector from AirBorn.

  • Current Rating: 3A
  • Connector Type: Receptacle
  • Socket Gender: Female
  • Plating: Gold Plated
  • Mounting Type: Through Hole
  • Application: Connectors, Interconnects, Backplane
  • Pitch: 0.075" (1.91mm)
  • Features: Mating Guide, Mounting Flange
  • Number of Positions: 71
  • Number of Rows: 3
  • Loading: Fully Loaded
  • Termination: Solder
  • Material Flammability Rating: -
  • Operating Temperature: -65°C to 125°C
  • Product Status: Active

You May Also Be Interested in

HARTING
DIN-POWER-SHROUD I
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLUE PNL MNT
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC LONG
Need more? Email Us
TE Connectivity
CONN RCPT HSG MINI-DRAWER 6P BLK
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess