The AK4552VTP-E2 is a highly integrated stereo audio codec manufactured by AKM Semiconductor. This codec is designed for a wide range of audio applications where high-quality audio conversion and processing are required. It combines analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) with additional audio processing capabilities.
Applications:
- Digital audio workstations (DAWs)
- Audio interfaces
- Mixing consoles
- Portable audio recorders
- Home theater systems
Features:
- Stereo ADC and DAC channels for simultaneous recording and playback.
- High signal-to-noise ratio (SNR) for clear and detailed audio reproduction.
- Low total harmonic distortion (THD) for minimal audio coloration.
- Integrated digital filters for noise shaping and anti-aliasing.
- Supports various audio sampling rates.
- Low power consumption for battery-powered devices.
- Compact VQFP package for space-saving designs.
Benefits:
- High-fidelity audio: Provides exceptional audio quality, making it suitable for professional audio applications.
- Versatile functionality: Integrates both ADC and DAC functions, simplifying system design and reducing component count.
- Low power consumption: Extends battery life in portable devices, making it ideal for mobile audio applications.
- Compact design: The small package size allows for integration into space-constrained devices.
- Reliable performance: AKM Semiconductor is known for producing high-quality, reliable components.
Additional Details:
The AK4552VTP-E2 typically supports sampling rates from 8 kHz to 96 kHz. The ADC and DAC sections usually feature 24-bit resolution, contributing to high-quality audio conversion. The device includes digital volume control and mute functions. The specific SNR and THD figures depend on the operating conditions and configuration, but are typically very high and low, respectively. Consult the datasheet for the exact specifications.