EN
  • EN
  • DE

NTD20P06L

Part No NTD20P06L
Manufacturer ON Semiconductor
Description Power MOSFET -60 V, -15.5 A, Single P-Channel, DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232361-NTD20P06L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian NTD20P06L CAD Model

Description

ON Semiconductor NTD20P06L Power MOSFET

The NTD20P06L from ON Semiconductor is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation environments. It is a P-Channel MOSFET that operates at -60V and -20A, making it an excellent choice for a variety of applications where efficient power control is essential.

This MOSFET utilizes ON Semiconductor's advanced trench technology to provide superior performance. It offers a low on-resistance of 48 mOhms, which significantly reduces conduction losses, making it an energy-efficient solution for power management tasks. The NTD20P06L is also characterized by its low gate charge, which enhances its switching performance, thereby improving the efficiency of the overall system in which it is used.

The device is housed in a robust TO-252 (DPAK) package, which not only ensures a compact footprint but also provides excellent thermal performance. This packaging makes the NTD20P06L suitable for space-constrained applications while ensuring that it can handle high thermal loads without compromising its performance or reliability.

One of the key features of the NTD20P06L is its ability to withstand high pulse currents, which makes it an ideal choice for applications such as load switching and power management in computing devices, consumer electronics, and industrial systems. Moreover, the device is RoHS compliant, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive, ensuring that it is free from harmful substances.

In summary, the NTD20P06L Power MOSFET from ON Semiconductor is a highly efficient, reliable, and environmentally friendly component that offers superior performance for a wide range of power management applications. Its low on-resistance, fast switching speed, and robust packaging make it the go-to choice for engineers looking to optimize their power regulation systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6556 $59.0040
190+ $0.6133 $116.5270
295+ $0.5922 $174.6990
425+ $0.5499 $233.7075
550+ $0.5288 $290.8400
685+ $0.5077 $347.7745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess