EN
  • EN
  • DE

AK4642

Part No AK4642
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044301-AK4642
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK4642 CAD Model

Description

The AK4642 is a low power stereo CODEC (Coder-Decoder) from AKM Semiconductor. It is designed for portable audio applications, offering a high-quality audio interface with low power consumption. This CODEC integrates ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) functions, along with various audio processing features.

Applications

  • Portable Audio Players: Used in MP3 players, digital audio players, and other portable audio devices.
  • Mobile Phones: Integrated into mobile phones for audio playback and recording.
  • Tablet Computers: Provides audio functionality for tablets.
  • Voice Recorders: Used in digital voice recorders for high-quality audio recording.
  • USB Audio Interfaces: Used in USB audio interfaces for computer audio input and output.

Features

  • Stereo ADC and DAC: Provides stereo analog-to-digital and digital-to-analog conversion.
  • Low Power Consumption: Minimizes power usage in portable applications.
  • Headphone Amplifier: Integrated headphone amplifier for driving headphones directly.
  • Microphone Amplifier: Includes a microphone amplifier for amplifying microphone signals.
  • Digital Volume Control: Provides digital volume control for adjusting the audio output level.
  • I2C Interface: Uses I2C interface for control and configuration.

Benefits

  • High-Quality Audio: Provides high-fidelity audio performance.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Easy to Use: Simple I2C interface simplifies control and configuration.
  • Versatile Functionality: Integrated features provide a complete audio solution.

Additional Details

The AK4642 typically supports sampling rates up to 48 kHz. It features a low THD+N (Total Harmonic Distortion + Noise) for high-quality audio reproduction. The integrated headphone amplifier can drive headphones with various impedance levels. The microphone amplifier supports both single-ended and differential microphone inputs. The CODEC operates from a single power supply voltage, typically around 3.3V. Proper decoupling capacitors should be placed close to the power supply pins to minimize noise. The datasheet provides detailed information on the CODEC's electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess