EN
  • EN
  • DE

AK5397EQ

Part No AK5397EQ
Manufacturer AKM Semiconductor Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 32BIT 192K SCDF 44LQFP / 2-Channel Dual ADC Delta-Sigma 768ksps 32-bit Serial 44-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer AKM Semiconductor Inc.
Packaging Tray
Type ADC, Audio
Resolution (Bits) 32 b
Sampling Rate 192k, 768k
Data Interface I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V, 5V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 768392-AK5397EQ
Popularity Medium
Supply and Demand Status Limited
Family Name AK5397
Introduction Date November 16, 2014
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AK5397EQ CAD Model

Description

The AKM Semiconductor Inc. Its supply and demand status is limited.

  • Product Type: 32-bit audio ADC
  • Sampling Rate: 192k, 768k
  • Data Interface: I2S
  • Manufacturer Package: 44-LQFP (10x10)
  • Operating Temperature: -10°C to 70°C
  • Supply Voltage: 3V to 3.6V, 5V

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess