EN
  • EN
  • DE

AK8111L

Part No AK8111L
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Description PLL Clock Generator Single 6-Pin SON T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1044308-AK8111L
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK8111L CAD Model

Description

The AK8111L is a highly integrated Ethernet transceiver from AKM Semiconductor. It is designed to provide robust and reliable Ethernet connectivity for a wide range of embedded systems. This transceiver supports both 10BASE-T and 100BASE-TX Ethernet standards, making it suitable for various networking applications.

Applications:

  • Embedded systems
  • Network interface cards (NICs)
  • Industrial automation equipment
  • IP phones
  • Set-top boxes
  • Printers

Features:

  • Supports 10BASE-T and 100BASE-TX Ethernet standards
  • Integrated MAC and PHY layers
  • Auto-negotiation for automatic speed and duplex selection
  • MII/RMII interface for connection to a host processor
  • Low power consumption
  • Built-in loopback test mode
  • Small package size

Benefits:

  • Provides reliable Ethernet connectivity for embedded systems.
  • Simplifies system design with its integrated MAC and PHY layers.
  • Automatically adapts to network conditions with auto-negotiation.
  • Offers flexible connectivity options with MII/RMII interface.
  • Reduces power consumption, extending battery life in portable devices.
  • Facilitates easy testing and debugging with the built-in loopback mode.
  • Enables compact designs due to its small package size.

Additional Details:

The AK8111L incorporates all the necessary functions for Ethernet communication, including media access control (MAC) and physical layer (PHY). It supports auto-negotiation, which allows the transceiver to automatically detect and configure the link speed and duplex mode. The MII/RMII interface provides a standard connection to a host processor or Ethernet controller. The device also features a built-in loopback test mode for easy troubleshooting. The AK8111L is available in a small QFN package, making it suitable for space-constrained applications. Its low power consumption makes it ideal for battery-powered devices and other energy-sensitive applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
24+ $8.3334 $200.0016
32+ $8.0556 $257.7792
42+ $7.2222 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,017 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess