EN
  • EN
  • DE

A1120EUA-T

Part No A1120EUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 25mA Unipolar 3.3V/5V/9V/12V/15V/18V Automotive 3-Pin Ultra Mini SIP Bulk / MAGNETIC SWITCH UNIPOLAR 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, 0.5mT Release
Testing Conditions -40°C to 85°C
Supply Voltage - Operating 3 V to 24 V
Current - Supply (Max) 4mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 3-SIP
Win Source Part Number 1010924-A1120EUA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automotive
Quantity per package 500
Family Name A1120
Introduction Date December 29, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian A1120EUA-T CAD Model

Description

The Allegro MicroSystems A1120EUA-T is a hall effect unipolar switch designed for use in automotive and sensing instrumentation applications.

  • Application: Automotive, Sensing Instrumentation
  • Output Type: Open Drain
  • Polarization: South Pole
  • Sensing Range: 5mT Trip, 0.5mT Release
  • Supply Voltage: 3V to 24V
  • Output Current (Max): 25mA
  • Package: 3-SIP
  • Temperature Range: -40°C to 85°C
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8429
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3361
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Lowest to $0.8150
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.3339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3614 $54.4560
90+ $1.1171 $100.5390
140+ $1.0822 $151.5080
195+ $1.0473 $204.2235
250+ $1.0123 $253.0750
335+ $0.9076 $304.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess