EN
  • EN
  • DE

A1210ELHLT-T

Part No A1210ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Drain Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 15mT Trip, -15mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 1008431-A1210ELHLT-T
Ultra Librarian 3D Model Ultra Librarian A1210ELHLT-T CAD Model

Description

The Allegro MicroSystems A1210ELHLT-T is a Hall Effect sensor that is designed for use in magnetic sensors - switches (solid state) applications.

  • Sensing Range: 15mT Trip, -15mT Release
  • Function: Latch
  • Polarization: South Pole
  • Output Type: Open Drain
  • Package: SOT-23W
  • Supplied On: Tape and Reel
  • Quantity per Package: 6000
  • REACH: Unaffected
  • Current Supply: 7.5mA
  • Current Output: 25mA
  • Voltage Supply: 3.8V to 24V
  • Series: A1210

You May Also Be Interested in

Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $0.5728
STMicroelectronics
SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Lowest to $2.7858
Memsic Inc.
SENSOR MAGMTR I2C 10LGA / Magnetoresistive Sensor X, Y Axis
Need more? Email Us
Memsic Inc.
3-AXIS MAGNETIC SENSOR
Lowest to $2.1500
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Silicon Labs
SENSOR HALL EFFECT PWM SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2393
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $0.3914
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess