EN
  • EN
  • DE

A1318LLHLT-2-T

Part No A1318LLHLT-2-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG SOT23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems, LLC
Package Tape & Reel
Product Status Not For New Designs
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 3V ~ 3.63V
Current - Supply (Max) 10mA
Current - Output (Max) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23W
Mounting Type Surface Mount
Package / Case SOT-23W
Base Product Number A1318
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848867-A1318LLHLT-2-T
Ultra Librarian 3D Model Ultra Librarian A1318LLHLT-2-T CAD Model

Description

The A1318LLHLT-2-T is a magnetic sensor designed for linear and compass applications.

  • Technology: Hall Effect
  • Features: Temperature Compensation
  • Output: Analog Voltage
  • Supply Voltage: 3V to 3.63V
  • Current Consumption: 10mA (Max)
  • Package: SOT-23W (Surface Mount)
  • Bandwidth: 20kHz
  • Axis: Single
  • Application: Linear and Compass
  • Status: Not Recommended for New Designs

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $24.1568
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Lowest to $1.1441
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7453 $52.4342
33+ $3.0731 $101.4123
51+ $2.9771 $151.8321
70+ $2.8810 $201.6700
90+ $2.7850 $250.6500
121+ $2.4969 $302.1249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess