EN
  • EN
  • DE

ALS-PT204-6C/L177

Part No ALS-PT204-6C/L177
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Description 3mm DIP Ambient Light Sensor | SENSOR PHOTO 630NM RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 5.5V
Current - Dark (Id) (Maximum) 100nA
Wavelength 630nm
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Radial
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1143357-ALS-PT204-6C/L177
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALS-PT204-6C/L177 CAD Model

Description

The ALS-PT204-6C/L177 is a silicon NPN phototransistor manufactured by Everlight Electronics Co Ltd. It is designed to detect visible light and convert it into an electrical current. This phototransistor is characterized by its high sensitivity, compact size, and reliable performance, making it suitable for a variety of light detection and control applications.

Applications:

  • Light Sensors: Used in various light sensing applications to measure ambient light levels.
  • Optical Switches: Employed as a key component in optical switches for detecting the presence or absence of light.
  • Automatic Lighting Control: Integrated into systems that automatically adjust lighting based on ambient light.
  • Object Detection: Used in proximity sensors and object detection systems to identify objects by detecting reflected light.
  • Industrial Automation: Applied in automation equipment for position detection and light barrier systems.

Features:

  • High Sensitivity: The phototransistor exhibits high sensitivity to visible light, ensuring reliable performance in low-light conditions.
  • Compact Size: Its small form factor allows for easy integration into space-constrained applications.
  • NPN Silicon Phototransistor: Employs silicon NPN technology, providing efficient and stable light detection.
  • Wide Viewing Angle: Offers a broad viewing angle, enabling the detection of light from various directions.
  • Fast Response Time: The phototransistor features a fast response time, allowing for rapid detection of light changes.

Benefits:

  • Precise Light Detection: Ensures accurate and consistent light detection for reliable operation.
  • Easy Integration: Simplifies the design and integration process due to its compact size and standard packaging.
  • Cost-Effective: Provides a cost-efficient solution for light sensing applications.
  • Long Lifespan: Offers a long operational lifespan, ensuring durability and minimal maintenance.
  • Energy Efficient: Requires minimal power to operate, reducing energy consumption.

Additional Details:

The ALS-PT204-6C/L177 has a peak sensitivity wavelength in the visible light spectrum. The collector-emitter voltage (VCE) typically ranges up to 30V, and the collector current (IC) can reach up to 20mA. It is packaged in a clear plastic mold. The phototransistor is designed to operate within a temperature range of -25°C to +85°C, making it suitable for a variety of environments. Proper biasing and circuit design are essential for optimal performance. This device is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP TO206AA
Need more? Email Us
Stanley Electric Co
LED
Lowest to $0.2610
Kingbright Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR 1.8MM RND BK SMD
Lowest to $0.0502
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BK MINI SMD
Lowest to $0.0268
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1217 $50.5055
1,005+ $0.0999 $100.3995
1,550+ $0.0968 $150.0400
2,135+ $0.0937 $200.0495
2,765+ $0.0905 $250.2325
3,695+ $0.0812 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,365 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess