EN
  • EN
  • DE

LTR-S951-TB

Part No LTR-S951-TB
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 850NM SIDE VIEW SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 5.5 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 850nm
Power - Max 100 mW
Mounting Type Surface Mount
Orientation Side View
Operating Temperature -40°C ~ 85°C
Package / Case 2-SMD
Ultra Librarian 3D Model Ultra Librarian LTR-S951-TB CAD Model

Description

NULL

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTOTRANSISTOR 1.8MM RND BK SMD
Lowest to $0.0502
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BK MINI SMD
Lowest to $0.0268
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL
Need more? Email Us
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
Lumex Opto/Components Inc.
PHOTOTRAN 900NM CLEAR RA 2LD
Need more? Email Us
Sharp Microelectronics
PHOTO TRANS BLACK LENS 910NM SMD
Lowest to $0.5652
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP TO206AA
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 0805
Lowest to $0.0383

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess