EN
  • EN
  • DE

TM1STNTCRN52050

Part No TM1STNTCRN52050
Manufacturer Schneider Electric
Catalog Temperature Sensors - NTC Thermistors
Description NTC 5,0M IP68 5X20 -50+110C GREY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Schneider Electric
Series Modicon M171
Package Box
Product Status Active
Temperature Range - Operating -50°C ~ 110°C
Length - Lead Wire 196.85" (5.00m)
Mounting Type Free Hanging
Package / Case Probe
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
California Prop 65 Warning Information
Win Source Part Number 1088743-TM1STNTCRN52050
Ultra Librarian 3D Model Ultra Librarian TM1STNTCRN52050 CAD Model

Description

The 1088743-TM1STNTCRN52050 is a temperature sensor belonging to the Modicon M171 series.

  • Series: Modicon M171
  • Sensor Type: NTC thermistor
  • Package Format: Box
  • Standard Package: 1 piece
  • Operating Temperature Range: -50°C to 110°C
  • Lead Wire Length: 196.85" (5.00m)
  • Mounting Type: Free hanging
  • Manufacturer: Schneider Electric
  • Product Status: Active

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 200KOHM 0.5%
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4138K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Vishay
THERM NTC 47KOHM 4090K PROBE
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
TDK Corporation
NTC,10K,1%,0603,150C,AEC-Q200,EC
Lowest to $0.0685

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess