EN
  • EN
  • DE

A1338LLETR-DD-T

Part No A1338LLETR-DD-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SOLDER TAB  /  Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output SENT, SPI
Output Signal Programmable
Actuator Type External Magnet, Not Included
Voltage - Supply 3.7V ~ 18V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number A1338
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 8,000
Win Source Part Number 1222214-A1338LLETR-DD-T
Ultra Librarian 3D Model Ultra Librarian A1338LLETR-DD-T CAD Model

Description

The A1338LLETR-DD-T is a programmable angle sensor from Allegro MicroSystems.

  • Technology: Hall Effect
  • Angle Measurement: 0° to 360°
  • Output Signals: SENT and SPI
  • Actuator Type: External Magnet (Not Included)
  • Voltage Supply: 3.7V to 18V
  • Operating Temperature: -40°C to 150°C
  • Package: 24-TSSOP
  • Mounting Type: Surface Mount
  • Applications: Automotive, Industrial, and Robotics

You May Also Be Interested in

Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $19.8649
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
Honeywell
Need more? Email Us
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $4.7881
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess