EN
  • EN
  • DE

A1366LKT-1-T

Part No A1366LKT-1-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Description SIP-4/Low Noise, High Precision, Factory-Programmed Linear Hall Effect
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994634-A1366LKT-1-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1366LKT-1-T CAD Model

Description

The A1366LKT-1-T is a high-precision linear Hall-effect sensor IC manufactured by Allegro MicroSystems. It is designed for automotive and industrial applications that require accurate and reliable measurement of magnetic fields. This sensor offers excellent temperature stability and low noise performance, making it suitable for demanding sensing tasks.

Applications

  • Automotive position sensing (throttle position, pedal position, gear position)
  • Industrial position sensing (linear displacement, rotary encoders)
  • Current sensing (with appropriate magnetic concentrator)
  • Proximity detection
  • Robotics
  • Medical devices

Features

  • High accuracy and linearity
  • Low noise performance
  • Excellent temperature stability
  • Ratiometric output voltage proportional to magnetic field
  • Small surface-mount package (SOT-23W)
  • Wide operating temperature range
  • Robust ESD protection
  • Built-in temperature compensation

Benefits

  • Provides accurate and reliable position or current measurements
  • Minimizes errors due to temperature variations
  • Simplifies circuit design with its ratiometric output
  • Reduces board space requirements with its small package
  • Ensures reliable operation in harsh environments
  • Reduces system cost with integrated temperature compensation

Additional Details

The A1366LKT-1-T linear Hall-effect sensor operates by converting a magnetic field into a proportional output voltage. The output voltage is ratiometric, meaning that it is proportional to the supply voltage, which helps to minimize errors due to supply voltage variations. The sensor is highly sensitive and can detect small changes in magnetic field strength. It is typically used in conjunction with a permanent magnet or electromagnet to create a magnetic field that varies with the position or current being measured. The SOT-23W package is a small surface-mount package that is easy to solder and integrate into electronic circuits. Proper bypass capacitors are recommended for stable operation. This sensor is a crucial component in many applications requiring precise and reliable magnetic field sensing.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,701 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess