EN
  • EN
  • DE

A2917SEB

Part No A2917SEB
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042069-A2917SEB
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2917SEB CAD Model

Description

The A2917SEB is a full-bridge MOSFET driver designed by Allegro MicroSystems, LLC. It's designed to control high-power DC motors, stepper motors, and other inductive loads. This driver integrates logic inputs, charge pump, gate drive, and protection circuitry into a single package, simplifying design and reducing component count.

Applications:

  • DC motor control: Used in automotive applications such as power seats, power windows, and sunroof controls.
  • Stepper motor control: Employed in industrial automation equipment, robotics, and CNC machines.
  • Solenoid drivers: Utilized in valve control systems, door locks, and other solenoid-activated devices.
  • Fan control: Applied in cooling systems for computers, servers, and other electronic equipment.
  • Pump control: Used in fluid handling systems for controlling pumps in various industrial and automotive applications.

Features:

  • Full-bridge driver: Provides complete control of a DC motor or stepper motor.
  • Integrated charge pump: Generates the gate voltage required to drive high-side MOSFETs.
  • Shoot-through protection: Prevents simultaneous conduction of high-side and low-side MOSFETs.
  • Overcurrent protection: Protects the driver and the load from excessive current.
  • Undervoltage lockout: Disables the driver when the supply voltage is too low.
  • Thermal shutdown: Protects the driver from overheating.

Benefits:

  • Simplified design: Integrated design reduces component count and simplifies PCB layout.
  • Improved performance: Provides precise and efficient control of DC motors and stepper motors.
  • Enhanced reliability: Built-in protection features ensure reliable operation in demanding environments.
  • Reduced cost: Integrated design lowers the overall system cost.
  • Compact size: Small package allows for easy integration into space-constrained applications.

The A2917SEB typically supports PWM (Pulse Width Modulation) control for speed and torque regulation. It is often used in conjunction with a microcontroller or other logic device to implement sophisticated motor control algorithms. Refer to the official Allegro MicroSystems datasheet for detailed specifications, including voltage ratings, current limits, and thermal characteristics.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
Amic
Lowest to $2.1666
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess