EN
  • EN
  • DE

A3121EUA

Part No A3121EUA
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193555-A3121EUA
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3121EUA CAD Model

Description

The A3121EUA is a Hall-effect latch from Allegro MicroSystems. It's designed for use in a variety of applications requiring precise and reliable switching based on magnetic fields.

Applications:

  • Brushless DC (BLDC) Motor Commutation: Provides the necessary signals for electronic commutation in BLDC motors, ensuring smooth and efficient motor operation.
  • Speed Sensing: Detects the speed of rotating components by sensing the passing of magnetic poles.
  • Position Sensing: Determines the position of a moving part by detecting the presence or absence of a magnetic field.
  • Solid-State Switches: Can be used as a contactless switch activated by a magnetic field.
  • Magnetic Encoding: Reading magnetic strip encoding data.

Features:

  • Hall-Effect Latch: Latches its output state based on the magnetic field polarity, providing stable switching.
  • High Sensitivity: Operates with relatively low magnetic field strengths.
  • Wide Operating Voltage Range: Typically operates from 3 V to 24 V, accommodating various power supply voltages.
  • Reverse Battery Protection: Protects the IC from damage if the power supply is connected with reverse polarity.
  • Output Short-Circuit Protection: Protects the output from damage in case of a short circuit.
  • Small Package Size: Available in a compact surface-mount package (e.g., SOT23W or similar), minimizing board space.

Benefits:

  • Reliable Switching: The Hall-effect latch provides consistent and dependable switching performance.
  • Long Life: Solid-state construction ensures long life and reliability compared to mechanical switches.
  • Contactless Operation: Eliminates mechanical wear and tear, increasing the lifespan of the application.
  • Immunity to Contaminants: Unaffected by dust, dirt, and other environmental contaminants.
  • Easy to Integrate: Small package size and simple interface make it easy to integrate into various electronic systems.

Additional Details:

The A3121EUA typically features a unipolar latching behavior. This means that the output switches on when the magnetic field exceeds a certain threshold (BOP, Operate Point) and switches off when the magnetic field falls below another threshold (BRP, Release Point), with the south pole facing the branded side of the device. The specific operating temperature range, switching speeds, and output current capabilities will be detailed in the product datasheet. Refer to the datasheet for precise electrical characteristics and application guidelines. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
Oupiin
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Panjit
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess