Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Maximum Operating Temperature 150 °C
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 3
Output Current 25 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 987562-A3134LUA
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3134LUA CAD Model

Description

The A3134LUA is an electronic component manufactured by Allegro MicroSystems, LLC. A3134LUA is manufactured by Allegro MicroSystems, LLC.

  • Case/Package: SIP
  • Packaging: Bulk
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -40°C
  • Number of Pins: 3
  • Output Current: 25 mA
  • Recommended Use: Electronic devices requiring reliable and efficient output current

You May Also Be Interested in

WeEn Semiconductors
ULTRAFAST POWER DIODE / Diode Array 1 Pair Common Cathode Standard 600 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for BYV410X-600PQ
Siemens
Need more? Email Us
ECAD model for BUZ91AF
NXP / Nexperia
Need more? Email Us
ECAD model for BY3591500S
Rectron USA
DIODE ZENER 3.9V 500MW SOD-323 / Zener Diode 3.9 V 500 mW ±2% Surface Mount SOD-323
Need more? Email Us
ECAD model for BZT52B3V9S
Taiwan Semiconductor
SOD-323F, 200mW, 2%, Small Signal Zener Diode
Lowest to €0.0384
ECAD model for BZT52B6V8S RR
Taiwan Semiconductor
SOT-23, 300mW, 5%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZX84C4V3 RF
NXP / Nexperia
Need more? Email Us
ECAD model for BX384C3V9
NXP / Nexperia
Need more? Email Us
ECAD model for BZD27C223W22V
Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZT52B20 RH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ €0.9247 €60.1067
155+ €0.7588 €117.6153
240+ €0.7351 €176.4257
335+ €0.7114 €238.3209
430+ €0.6876 €295.6737
575+ €0.6164 €354.4405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,262 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention