EN
  • EN
  • DE

A3189LUA

Part No A3189LUA
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174860-A3189LUA
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3189LUA CAD Model

Description

The A3189LUA is a sensitive, two-wire, unipolar Hall-effect switch from Allegro MicroSystems designed primarily for automotive and industrial applications requiring robust and reliable switching based on magnetic fields. Its two-wire current output simplifies wiring and reduces the number of components needed in a system.

Applications:

  • Automotive Position Sensing: Used in seat position sensors, door latch mechanisms, and other automotive systems requiring contactless switching.
  • Industrial Position Sensing: Detects the position of moving parts in machinery and equipment.
  • Flow Rate Sensing: Can be used in flow meters to detect the rotation of an impeller or turbine.
  • Simple On/Off Switches: Replaces mechanical switches in applications where long life and reliability are important.
  • Proximity Detection: Senses the presence or absence of a magnetic field for proximity detection.

Features:

  • Two-Wire Interface: Simplifies wiring and reduces component count.
  • Unipolar Switching: Operates with a single magnetic pole (typically south).
  • High Sensitivity: Operates with relatively low magnetic field strengths.
  • Wide Operating Voltage Range: Typically operates from 3 V to 24 V, accommodating various power supply voltages.
  • Reverse Battery Protection: Protects the IC from damage if the power supply is connected with reverse polarity.
  • Transient Protection: Built-in protection against voltage transients.
  • Small Package Size: Available in a compact surface-mount package (e.g., SOT23W or similar), minimizing board space.

Benefits:

  • Simplified Wiring: The two-wire interface reduces wiring complexity and cost.
  • Reliable Switching: The Hall-effect switch provides consistent and dependable switching performance.
  • Long Life: Solid-state construction ensures long life and reliability compared to mechanical switches.
  • Contactless Operation: Eliminates mechanical wear and tear, increasing the lifespan of the application.
  • Immunity to Contaminants: Unaffected by dust, dirt, and other environmental contaminants.
  • Easy to Integrate: Small package size and simple interface make it easy to integrate into various electronic systems.

Additional Details:

The A3189LUA's output is a current signal that switches between two levels based on the presence or absence of a magnetic field. The specific operating temperature range, switching speeds, and current levels are detailed in the product datasheet. Refer to the datasheet for precise electrical characteristics and application guidelines. The device is RoHS compliant and lead-free.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Amd
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4265 $51.1800
290+ $0.3499 $101.4710
445+ $0.3390 $150.8550
610+ $0.3281 $200.1410
790+ $0.3171 $250.5090
1,060+ $0.2843 $301.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess