EN
  • EN
  • DE

A3240EUA

Part No A3240EUA
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH UNIPOLAR 3SIP / Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Bulk
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, 5mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 4.2V ~ 24V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SSIP
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 994178-A3240EUA
Ultra Librarian 3D Model Ultra Librarian A3240EUA CAD Model

Description

The A3240EUA is a sensitive, unipolar Hall-effect switch designed for operation with a single magnetic pole. Manufactured by Allegro MicroSystems, it's primarily used in applications requiring simple and reliable magnetic sensing, such as proximity detection, position sensing, and speed sensing.

Applications

  • Proximity detection
  • Position sensing
  • Speed sensing
  • Brushless DC motor commutation
  • Lid closure detection in laptops and other devices

Features

  • Unipolar Switch: Operates with a single magnetic pole (either North or South).
  • High Sensitivity: Responds to weak magnetic fields.
  • Low Voltage Operation: Suitable for battery-powered applications.
  • Open-Collector Output: Compatible with various logic circuits.
  • Small Size: Allows for easy integration into compact designs.
  • Robust Design: Withstands harsh environmental conditions.

Benefits

  • Simple and Reliable Operation: Provides a straightforward solution for magnetic sensing.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of sensing applications.
  • Easy Integration: Can be easily incorporated into existing designs.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

The A3240EUA integrates a Hall-effect sensor, amplifier, Schmitt trigger, and open-collector output on a single chip. When a magnetic field of sufficient strength and polarity is present, the output switches to the low state. When the magnetic field is removed, the output switches to the high state. Its small size and robust design make it ideal for use in demanding applications.

Specifications:

  • Operating Voltage: (Check datasheet, typically 3 V to 24 V)
  • Operating Temperature Range: (Check datasheet, typically -40°C to +85°C)
  • Output Type: Open Collector
  • Sensitivity: (Check datasheet for specific Gauss values for operate and release points)
  • Package: (Check datasheet, typically a small SIP or similar package)

You May Also Be Interested in

NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8
Lowest to $2.1951
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $0.5728
Honeywell
SENSOR HALL EFFECT ANALOG TO92-3 / Hall Effect Sensor Single Axis TO-92-3
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $0.3914
Honeywell
SENSOR HALL EFFECT ANALOG 3SMD / Hall Effect Sensor Single Axis 3-SMD
Lowest to $1.5251

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9810 $59.4300
75+ $1.6255 $121.9125
115+ $1.5747 $181.0905
155+ $1.5239 $236.2045
200+ $1.4731 $294.6200
265+ $1.3206 $349.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 735 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess