EN
  • EN
  • DE

A3940KLPT

Part No A3940KLPT
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816310-A3940KLPT
Ultra Librarian 3D Model Ultra Librarian A3940KLPT CAD Model

Description

The A3940KLPT is a high-performance, full-bridge MOSFET driver designed for pulse width modulated (PWM) current control of inductive loads. Manufactured by Allegro MicroSystems, it is specifically engineered for automotive and industrial applications requiring precise motor control.

Applications:

  • Automotive electronic power steering (EPS) systems.
  • Automotive braking systems (ABS).
  • Industrial motor drives.
  • Valve control in hydraulic systems.
  • Actuator control in robotics.

Features:

  • Full-Bridge MOSFET Driver: Drives four external N-channel MOSFETs in a full-bridge configuration.
  • PWM Current Control: Enables precise control of current in inductive loads.
  • Integrated Protection Features: Includes overvoltage protection (OVP), undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown (TSD).
  • Programmable Dead Time: Allows adjustment of the dead time between switching of high-side and low-side MOSFETs.
  • Charge Pump: Provides sufficient gate drive voltage for N-channel MOSFETs.
  • Fault Diagnostics: Provides diagnostic outputs for fault conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Precise Motor Control: Enables accurate and efficient control of inductive loads.
  • Enhanced System Reliability: Integrated protection features prevent damage from common fault conditions.
  • Simplified Design: Reduces the number of external components required for motor control.
  • Improved Efficiency: Optimized gate drive circuitry minimizes switching losses.
  • Flexible Configuration: Programmable dead time allows customization for different MOSFETs and operating conditions.

Additional Details:

The A3940KLPT operates from a supply voltage range typically between 5.5 V to 50 V. It features a programmable PWM frequency and duty cycle. The dead time can be adjusted to optimize performance and minimize shoot-through current. The device is available in a thermally enhanced power package to facilitate efficient heat dissipation. Detailed electrical characteristics, timing diagrams, and application notes are available in the manufacturer's datasheet. It is designed to meet stringent automotive requirements for robustness and reliability.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess