EN
  • EN
  • DE

A3988SJP-T

Part No A3988SJP-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Tray
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4
Applications General
Output Current 1.2A
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Load 8 V ~ 36 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 766706-A3988SJP-T
Popularity Medium
Supply and Demand Status Limited
Family Name A3988
Introduction Date January 11, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian A3988SJP-T CAD Model

Description

The A3988SJP-T is a fully integrated DMOS driver IC from Allegro MicroSystems, LLC.

  • Output Configuration: Half-bridge (8)
  • Output Current: 1.2A
  • Motor Type: Bipolar Stepper
  • Step Resolution: 1, 1/2, 1/4
  • Package: 48-LQFP-EP (7x7)
  • Supply Voltage: 3V to 5.5V
  • Load Voltage: 8V to 36V
  • Operating Temperature Range: -20°C to 150°C
  • Estimated EOL Date: 2024

You May Also Be Interested in

Trinamic Motion Control GmbH
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Toshiba Semiconductor and Storage
Lowest to $1.8818
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Sanken
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4191 $51.2865
32+ $3.1986 $102.3552
49+ $3.0883 $151.3267
70+ $2.8677 $200.7390
91+ $2.7574 $250.9234
114+ $2.6471 $301.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess