EN
  • EN
  • DE

A4930METTR-T

Part No A4930METTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-36V 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET PWM 28-QFN (5x5)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -20°C ~ 105°C (TA)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name A4930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1227-1, A4930METTRT, 620-1227-2, 620-1227-6
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909014-A4930METTR-T
Ultra Librarian 3D Model Ultra Librarian A4930METTR-T CAD Model

Description

The Allegro MicroSystems A4930METTR-T is a motor driver power MOSFET PWM in a 28-QFN (5x5) package.

  • Description: Motor Driver
  • Current: Up to 3 A
  • Operating Temperature: -20°C to 105°C
  • Package: 28-VFQFN Exposed Pad
  • Mounting Type: Surface
  • Supply and Demand Status: balanced
  • Other Part Numbers: 620-1227-1, A4930METTRT, 620-1227-2, 620-1227-6
  • REACH Status: REACH unaffected

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $2.3760
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Sanken
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess