EN
  • EN
  • DE

TLV2217-25PW

Part No TLV2217-25PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 20TSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.5V @ 500mA
Current - Output 500mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C ~ 125°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number TLV221
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TLV2217-25PW-TI,TEXTISTLV2217-25PW
Standard Package 840
Win Source Part Number 1317085-TLV2217-25PW
Ultra Librarian 3D Model Ultra Librarian TLV2217-25PW CAD Model

Description

The TLV2217-25PW is a high-quality, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments, designed to maintain a stable 2.5V output voltage. This component is an ideal choice for applications requiring a regulated power supply with low voltage drop and high accuracy.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, making it suitable for sensitive electronic devices that require a consistent power supply.
  • Dropout Voltage: Low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving system efficiency.
  • Current Capacity: Capable of delivering up to 500mA of continuous output current, making it suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.
  • Package Type: Available in a TO-247 package, which is known for its robustness and excellent thermal performance.

Applications

The TLV2217-25PW is versatile and can be used in various applications including:

  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV2217-25PW is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. This LDO regulator is designed to provide a reliable, consistent power supply solution that engineers can trust for their critical applications.

Technical Support and Resources

Designers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the TLV2217-25PW into their projects. Additionally, Texas Instruments provides excellent technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7976 $53.9280
70+ $1.4750 $103.2500
105+ $1.4289 $150.0345
145+ $1.3828 $200.5060
190+ $1.3367 $253.9730
255+ $1.1984 $305.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,714 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess