EN
  • EN
  • DE

A4989SLDTR

Part No A4989SLDTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816336-A4989SLDTR
Ultra Librarian 3D Model Ultra Librarian A4989SLDTR CAD Model

Description

The Allegro MicroSystems A4989SLDTR is a high-performance microstepping motor driver with a built-in translator, designed for driving bipolar stepper motors. This IC offers precise control in full-, half-, quarter-, eighth-, and sixteenth-step modes. Its advanced features, including automatic current decay mode selection and overcurrent protection, ensure reliable operation in a variety of applications.

Applications:

  • 3D Printers: Used in 3D printers for precise control of stepper motors in axis movements.
  • CNC Machines: Applied in CNC routers and milling machines for accurate positioning.
  • Robotics: Suitable for robotic arms and other robotic systems requiring precise motion control.
  • Surveillance Systems: Used in pan, tilt, zoom (PTZ) security cameras for accurate positioning.
  • Textile Machinery: Utilized in textile manufacturing equipment for precise material handling.

Features:

  • Microstepping Control: Supports full-, half-, quarter-, eighth-, and sixteenth-step modes.
  • Built-in Translator: Simplifies control by converting step and direction inputs into precise motor movements.
  • Automatic Current Decay Mode Selection: Optimizes motor performance by adjusting current decay based on operating conditions.
  • Overcurrent Protection: Protects the IC and motor from damage due to overcurrent conditions.
  • Thermal Shutdown: Prevents overheating with built-in thermal shutdown circuitry.

Benefits:

  • Precise Motor Control: Delivers accurate positioning and smooth motion in stepper motor systems.
  • Simplified System Design: Reduces complexity with an integrated translator.
  • Enhanced Efficiency: Optimizes motor performance and reduces power consumption.
  • Increased Reliability: Comprehensive protection features ensure robust operation.
  • Reduced Component Count: Integration minimizes the need for external components.

Technical Specifications: The A4989SLDTR operates from a supply voltage of up to 50V and can deliver output currents up to ±2A. It features a built-in PWM current regulator for efficient motor control. Protection features include overcurrent protection and thermal shutdown, ensuring reliable performance in demanding applications. The IC is available in a compact, surface-mount package for easy integration.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8540 $59.9340
44+ $2.6704 $117.4976
68+ $2.5780 $175.3040
97+ $2.3943 $232.2471
126+ $2.3019 $290.0394
157+ $2.2107 $347.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess