EN
  • EN
  • DE

A5989GEVTR-T

Part No A5989GEVTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER BIPOLAR 8V-40V / Bipolar Motor Driver Power MOSFET Parallel 36-QFN-EP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (6)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4
Applications General Purpose
Current - Output 1.6A, 3.2A
Voltage - Supply 8V ~ 40V
Voltage - Load 8V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN-EP (6x6)
Base Product Number A5989
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345614-A5989GEVTR-T
Ultra Librarian 3D Model Ultra Librarian A5989GEVTR-T CAD Model

Description

The Allegro MicroSystems A5989 is an integrated circuit (IC) power management (PMIC) motor driver and controller.

  • Package: 36-VFQFN Exposed Pad
  • Packaging: Tape & Reel
  • Standard Package: 1,500
  • Technology: Power MOSFET
  • Current Output: 1.6A, 3.2A
  • Function: Driver - Fully Integrated, Control and Power Stage
  • Interface: Parallel
  • Output Configuration: Half Bridge (6)
  • Voltage Load: 8V ~ 40V
  • Motor Type: Bipolar Stepper, Brushed DC
  • Step Resolution: 1, 1/2, 1/4
  • Voltage Supply: 8V ~ 40V
  • Temperature Range: -40°C ~ 150°C (TJ)
  • ECCN: EAR99
  • MSL: 2 (1 Year)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,503 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess