EN
  • EN
  • DE

A8287SLB

Part No A8287SLB
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV RECVRS 1OUT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output 24-SOIC
Manufacturer Allegro MicroSystems, LLC
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name A8287
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 31
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909085-A8287SLB
Ultra Librarian 3D Model Ultra Librarian A8287SLB CAD Model

Description

The Allegro MicroSystems A8287SLB is a series converter voltage regulator IC designed for use in analog and digital satellite receivers. It has a single output and operates on a supply voltage range of -20°C to 85°C.

  • Type: Series Converter Voltage Regulator IC
  • Application: Analog and Digital Satellite Receivers
  • Outputs: Single
  • Operating Temperature: -20°C to 85°C
  • Package: 24-SOIC
  • Popularity: High
  • Product Status: Obsolete
  • Quantity per Package: 31

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess