EN
  • EN
  • DE

MAX1585ETJ+T

Part No MAX1585ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Quint Non-Inv/Inv/Step Up/Step Down 0.7V to 5.5V 32-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 95 %
Evaluation Kit Yes
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 1 A
Min Input Voltage 700 mV
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 5
Number of Pins 32
Output Current 1 A
Output Voltage 5.5 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 1 MHz
Win Source Part Number 1074953-MAX1585ETJ+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1585ETJ+T CAD Model

Description

Maxim Integrated MAX1585ETJ+T High-Efficiency, Low-Noise, Step-Down DC-DC Converters

The MAX1585ETJ+T from Maxim Integrated is a cutting-edge power management integrated circuit (IC) designed for precision voltage regulation in compact electronic devices. This high-efficiency, low-noise step-down DC-DC converter is ideal for applications that require a small form factor and efficient power conversion, such as portable computers, PDAs, smartphones, and other battery-operated devices.

The device operates over a wide input voltage range of 2.6V to 5.5V, making it versatile for various power sources. Its ability to deliver an adjustable output voltage down to 0.8V with an impressive efficiency of up to 96% allows for extended battery life and reduced heat generation, which is crucial for the performance and longevity of today's portable electronics.

One of the standout features of the MAX1585ETJ+T is its integrated synchronous rectification. This feature enhances efficiency by reducing the power loss that typically occurs during the rectification process. Moreover, the device includes a 2MHz fixed-frequency PWM mode that minimizes the size of external components, such as inductors and capacitors, thereby saving valuable board space.

The MAX1585ETJ+T also boasts a low-noise operation, thanks to its spread-spectrum frequency modulation and low-dropout operation, which are essential for sensitive RF and analog circuits that demand a quiet power supply. Additionally, this IC is equipped with a range of protective features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

With its compact size, the MAX1585ETJ+T comes in a space-saving, 32-pin thin QFN package, which is highly suitable for space-constrained applications. Its thermal performance is optimized for better heat dissipation, thus maintaining stability and performance even under high load conditions.

Overall, the Maxim Integrated MAX1585ETJ+T is an excellent choice for designers looking to integrate a robust, high-efficiency power solution into their next-generation portable devices, without compromising on space or performance.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess