EN
  • EN
  • DE

ACS718KMATR-20B-T

Part No ACS718KMATR-20B-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 20A AC/DC  /  Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 20A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 40kHz
Linearity ±1%
Accuracy ±2%
Voltage - Supply 5V
Response Time 13µs
Current - Supply (Max) 9mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ACS718
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1714-2,620-1714-1,620-1714-6,ALLALLACS718KMATR-20B-T,2156-ACS718KMATR-20B-T
Standard Package 1,000
Win Source Part Number 1139535-ACS718KMATR-20B-T
Ultra Librarian 3D Model Ultra Librarian ACS718KMATR-20B-T CAD Model

Description

The ACS718KMATR-20B-T is a current sensor that uses Hall Effect technology and is designed to measure AC/DC current.

  • Sensitivity: 100mV/A
  • Current-Sensing Range: 20A
  • Output: Ratiometric and voltage-based
  • Polarization: Bidirectional
  • Package: 16-SOIC package
  • Temperature Range: -40°C to 125°C
  • Response Time: 13μs
  • Frequency: 40kHz
  • Accuracy: ±2%
  • Linearity: ±1%
  • Voltage Supply Range: 5V
  • Maximum Current Supply: 9mA
  • Suitability: Suitable for use in current sensing applications.

You May Also Be Interested in

LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer LF 305-S
Lowest to $54.6385
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
Tamura
SENSOR
Lowest to $15.3584
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8965 $53.3790
14+ $7.2997 $102.1958
22+ $7.0716 $155.5752
30+ $6.8435 $205.3050
38+ $6.6153 $251.3814
51+ $5.9310 $302.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,792 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess