EN
  • EN
  • DE
  • IT

ACS72981KLRATR-150B3

Part No ACS72981KLRATR-150B3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sensors
Description HIGH PRECISION LINEAR HALL EFFEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203108-ACS72981KLRATR-150B3
Manufacturer Allegro MicroSystems
Category Sensors, Transducers- Current Sensors
Series ACS72981
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Differential
Current - Sensing 150A
Output Ratiometric, Voltage
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ACS72981KLRATR-150B3 CAD Model

Description

The Allegro MicroSystems current sensor is a cutting-edge sensor that accurately measures both AC and DC currents.

  • Sensor Technology: Hall Effect differential sensor
  • Series: ACS72981
  • Package: Tape & Reel

You May Also Be Interested in

LEM USA Inc.
SENSOR CURRENT HALL 300A AC/DC / Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 600A AC/DC / Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
Allegro MicroSystems, LLC
3.3V VCC ISOLATED CURRENT SENSOR
Need more? Email Us
CR Magnetics Inc.
Adjustable AC Current Switch, Solid Core, Mounting Case, Normally Open, Solid State Output, NPN Configuration, 30 VDC Swicthing Max, 1-10A Trip Range, 0.26" ID
Need more? Email Us
Texas Instruments
SENSOR CUR HALL 11.25A 8SOIC
Lowest to $4.8896
Allegro MicroSystems, LLC
1MHZ BANDWIDTH CURRENT SENSOR
Need more? Email Us
Texas Instruments
CURRENT SENSOR
Lowest to $3.3739
Texas Instruments
IC OPAMP
Lowest to $3.9587
CR Magnetics Inc.
AC Current Switch, Solid Core, Mounting, Normally Open, Solid State Output, NPN Configuration, 30 VDC Swicthing Max, 0.61" ID
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6369 $61.0952
18+ $6.2662 $112.7916
28+ $6.0704 $169.9712
39+ $5.8745 $229.1055
50+ $5.6787 $283.9350
66+ $5.0913 $336.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,677 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess