EN
  • EN
  • DE

ACS732KLATR-65AB-T

Part No ACS732KLATR-65AB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Sensors, Transducers
Description HIGH BANDWIDTH 1 MHZ CURRENT SEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersCurrent Sensors
Mfr Allegro MicroSystems
Packaging Tape & Reel (TR)
Part Status Active
For Measuring DC
Sensor Type Hall Effect, Differential
Current - Sensing 65A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 30mV/A
Frequency DC ~ 1MHz
Linearity ±1%
Accuracy ±2.5%
Voltage - Supply 4.75V ~ 5.25V
Response Time 200ns
Current - Supply (Max) 35mA
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian ACS732KLATR-65AB-T CAD Model

You May Also Be Interested in

AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
Honeywell
SENSOR 150PSIA 0.11" .13V
Lowest to $8.5909
Goertek Microelectronics
SENSOR MULT PRESSURE/TEMP LGA
Lowest to $0.7277
TE Connectivity
TMR SENSOR SW OMNI Z-AXIS 2UA
Lowest to $2.7273
Murata Electronics North America
SENSOR PTC 1KOHM 3DEGC 0402
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DGTL R5000 4
Lowest to $3.3655
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $1.5021
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
OPTEK Technologies
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2423 $50.6961
17+ $5.9424 $101.0208
27+ $5.7567 $155.4309
36+ $5.5710 $200.5560
47+ $5.3853 $253.1091
63+ $4.8282 $304.1766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,944 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess