EN
  • EN
  • DE

EEC-EN0F204RK

Part No EEC-EN0F204RK
Manufacturer Panasonic
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 200MF -20% +80% 3.3V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 200mF
Tolerance -20%, +80%
Voltage Rating 3.3V
ESR 200 mOhm @ 1kHz
Lifetime @ Temp. 500 Hrs @ 60°C
Termination Surface Mount
Mounting SMD (SMT)
Dimension 0.268" Dia (6.80mm)
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -10°C to 60°C
Win Source Part Number 102273-EEC-EN0F204RK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEC-EN0F204RK CAD Model

Description

Product Overview

The EEC-EN0F204RK is a reliable electronic component designed for various applications requiring efficient energy storage. Known for its durability and performance, it ensures optimal functionality across diverse environments.

Features and Benefits

  • High Capacitance: Provides rapid energy storage and discharge capabilities.
  • Compact Design: The small footprint allows for versatile placement in circuit layouts.
  • Long Lifespan: Built to withstand prolonged use without performance degradation.

Applications

  • Backup power supply for microcontrollers
  • Energy harvesting projects
  • Power conditioning units

Additional Details

The EEC-EN0F204RK is an ideal choice for projects that require a balance between size and power availability, enhancing the overall efficiency and reliability of any electronic system it is integrated into.

You May Also Be Interested in

Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Panasonic
Need more? Email Us
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess