EN
  • EN
  • DE

SSM2301RMZ-REEL

Part No SSM2301RMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Filterless High Efficiency Mono 1.4W Class-D Audio Amplifier | IC AMP AUDIO 1.52W MONO D 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.52W x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MSOP
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number SSM2301
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1259441-SSM2301RMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2301RMZ-REEL CAD Model

Description

SSM2301RMZ-REEL: A High-Efficiency Audio Amplifier by Analog Devices Inc.

The SSM2301RMZ-REEL is a state-of-the-art audio amplifier from Analog Devices Inc., renowned for its high efficiency and impressive audio performance. This device is specifically designed to cater to the needs of modern portable and space-constrained applications where power efficiency and sound quality are of paramount importance.

Key Features

  • Class-D Amplifier: As a Class-D amplifier, the SSM2301RMZ-REEL offers exceptional efficiency, reducing power loss and heat dissipation, which is crucial for battery-powered devices.
  • Output Power: It delivers 2.5W into a 4Ω load or 1.4W into an 8Ω load, providing ample power for a range of audio applications without compromising on clarity.
  • Supply Voltage Range: Operating at a supply voltage range of 2.5V to 5.5V, this amplifier is versatile and can be easily integrated into various electronic systems.
  • Low EMI: The device is engineered to produce low electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Filterless Design: Its filterless architecture minimizes the need for external components, thus simplifying the design and reducing the overall system cost.
  • Pop & Click Suppression: The SSM2301RMZ-REEL includes a pop and click suppression feature that minimizes noise artifacts during power cycling, ensuring a smoother audio experience.

Applications

The amplifier is ideal for a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Portable Gaming Devices
  • GPS Units
  • Other Portable Electronics

Package and Availability

The SSM2301RMZ-REEL comes in a compact 8-lead MSOP package, making it an excellent choice for space-constrained applications. The device is provided in tape and reel form, facilitating efficient handling and manufacturing processes.

Analog Devices Inc. ensures that the SSM2301RMZ-REEL meets the highest quality and performance standards. With its combination of high efficiency, robust audio performance, and compact form factor, it stands as an exemplary solution for designers looking to enhance their audio systems without compromising on space or power consumption.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9753 $58.5180
145+ $0.8003 $116.0435
225+ $0.7752 $174.4200
310+ $0.7503 $232.5930
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess