EN
  • EN
  • DE
  • IT

ACS764XLFTR-16AU-T

Part No ACS764XLFTR-16AU-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 16A DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Current Sensor 16A 1 Channel Hall Effect, Open Loop Unidirectional 24-SSOP (0.154", 3.90mm Width)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1555-6, 620-1555-1, 620-1555-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909251-ACS764XLFTR-16AU-T
Ultra Librarian 3D Model Ultra Librarian ACS764XLFTR-16AU-T CAD Model

Description

The ACS764XLFTR-16AU-T is a fully integrated, Hall effect-based linear current sensor IC manufactured by Allegro MicroSystems. It is designed to provide accurate AC or DC current sensing for industrial, automotive, commercial, and communications systems. The device is available in a small surface mount SOIC-16 wide body package and offers enhanced isolation.

Applications:

  • Motor control.
  • Load detection and management.
  • Switched-mode power supplies.
  • Overcurrent fault protection.
  • Automotive systems (e.g., electric power steering, braking systems).
  • Solar inverters.

Features:

  • Low noise analog signal path.
  • Fixed gain.
  • SOIC-16 wide body package.
  • 5 V single supply operation.
  • 120 kHz bandwidth.
  • Ratiometric output from supply voltage.
  • Enhanced isolation voltage.

Benefits:

  • Provides accurate current sensing for motor control and power management.
  • Simplifies design with a fully integrated solution.
  • Reduces system cost with a single-chip solution.
  • Enhances safety with overcurrent fault detection.
  • Improves system performance with low noise and high bandwidth.
  • Offers flexibility with ratiometric output.
  • Provides robustness with enhanced isolation.

Additional Details:

The ACS764XLFTR-16AU-T utilizes Hall-effect technology to precisely measure the magnetic field generated by the current flowing through the integrated conductor. This allows for non-intrusive current sensing, eliminating the need for external sense resistors and reducing power losses. The device's SOIC-16 wide body package provides improved creepage and clearance compared to standard SOIC packages, enhancing safety and reliability in high-voltage applications.

The device operates from a single 5 V supply and provides a ratiometric output, meaning the output voltage is proportional to the supply voltage, which reduces the impact of supply voltage variations on accuracy. Its wide bandwidth enables accurate measurement of high-frequency currents, making it suitable for applications such as switched-mode power supplies and motor control. The ACS764XLFTR-16AU-T is designed for demanding applications and incorporates features to ensure robust performance and reliable operation.

You May Also Be Interested in

Honeywell
SENSOR CURRENT SWITCH 7.5A AC/DC
Need more? Email Us
Honeywell
CSNX500M-003 MR CURRENT SENSOR
Lowest to $89.6000
Tamura
SENSOR CURRENT HALL 20A AC/DC
Lowest to $11.6508
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 150A AC/DC
Lowest to $11.3338
LEM USA Inc.
SENSOR CURRENT HALL 130A AC/DC
Lowest to $49.5925
LEM USA Inc.
SENSOR CURRENT HALL 100A AC/DC
Lowest to $73.2928
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 200A 5-CB
Lowest to $13.0388
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7838 $68.1084
42+ $3.1046 $130.3932
65+ $3.0076 $195.4940
89+ $2.9107 $259.0523
115+ $2.8136 $323.5640
154+ $2.5226 $388.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess