EN
  • EN
  • DE

ACS780LLRTR-100B-T

Part No ACS780LLRTR-100B-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description HIGH-PRECISION LINEAR HALL-EFFEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 7-PowerSMD Module
Case / Package 7-PSOF
Family Name ACS780
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1819-6, 620-1819-1, 620-1819-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909253-ACS780LLRTR-100B-T
Ultra Librarian 3D Model Ultra Librarian ACS780LLRTR-100B-T CAD Model

Description

The Allegro MicroSystems current sensor 100A 1 channel hall effect, differential bidirectional 7-PowerSMD module is a high popularity electronic component that is part of the ACS780 family name.

  • Manufacturer: Allegro MicroSystems, LLC
  • Win Source Part Number: 909253-ACS780LLRTR-100B-T
  • Package: 7-PowerSMD module
  • Mounting: Surface-mounted
  • Operating Temperature Range: -40°C to 150°C
  • Features: 100A 1 channel hall effect, differential bidirectional, and 7-PowerSMD module
  • Package Type: Reel-TR
  • Category: Sensors
  • Supply and Demand Status: Balanced
  • Quantity per Package: 3000
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 620-1819-6, 620-1819-1, and 620-1819-2

You May Also Be Interested in

LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
LEM
Current Transducer LF 305-S
Lowest to $54.6385
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3724 $50.2344
15+ $6.8697 $103.0455
23+ $6.6550 $153.0650
32+ $6.4404 $206.0928
41+ $6.2257 $255.2537
54+ $5.5816 $301.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess