EN
  • EN
  • DE
  • IT

ALT80802KEJJTR

Part No ALT80802KEJJTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 2A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3.8V
Voltage - Supply (Max) 50V
Voltage - Output 20V
Current - Output / Channel 2A
Frequency 360kHz ~ 2.2MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number ALT808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353093-ALT80802KEJJTR
Ultra Librarian 3D Model Ultra Librarian ALT80802KEJJTR CAD Model

Description

The ALT80802KEJJTR is a DC DC regulator IC designed for power management in LED drivers from Allegro MicroSystems.

  • Temperature Range: -40°C to 150°C
  • Topology: Step-Down (Buck), Step-Up (Boost)
  • Voltage Supply: 3.8V to 50V
  • Output Voltage: 20V
  • Output Current: 2A per Channel
  • Dimming: Analog, PWM
  • Package: 10-WFDFN Exposed Pad
  • Mounting Type: Surface Mount, Wettable Flank
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
Lowest to $0.8411
Toshiba Semiconductor and Storage
Lowest to $0.7917
Texas Instruments
Lowest to $0.8579
NXP / Nexperia
Lowest to $7.3050
Lumissil Microsystems
AUDIO MODULATED 144 DOT LED DRIV
Lowest to $0.8284
Micrel
Lowest to $22.0844
Texas Instruments
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Lowest to $2.1188
Toshiba Semiconductor and Storage
Lowest to $0.5485
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess