EN
  • EN
  • DE

TPS92560DGQR

Part No TPS92560DGQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708148-TPS92560DGQR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92560DGQR CAD Model

Description

Product Overview: TPS92560DGQR from Texas Instruments

The TPS92560DGQR is a highly efficient, adaptive, non-isolated LED driver IC with a constant current output, designed and manufactured by Texas Instruments. This advanced semiconductor is part of TI's extensive portfolio of lighting solutions, tailored to meet the demands of a wide range of LED lighting applications.

Key Features

  • Input Voltage Range: The TPS92560DGQR operates over a broad input voltage range, accommodating various power supplies and ensuring versatility in different application contexts.
  • Constant Current Output: It provides a stable and precise constant current output, which is essential for maintaining consistent brightness and color in LED lighting applications.
  • High Efficiency: This driver IC is designed for high efficiency, which translates to energy savings and reduced heat generation, thereby contributing to the longevity of the lighting system.
  • Integrated Switch: The device includes an integrated high-side N-channel MOSFET switch, which simplifies the circuit design and reduces external component count.
  • Dimming Capability: It supports both analog and PWM dimming control methods, offering designers the flexibility to implement various brightness levels and dynamic lighting effects.
  • Thermal Protection: The TPS92560DGQR is equipped with thermal shutdown protection, safeguarding the IC and the overall system from the potential damages of overheating.

Applications

The TPS92560DGQR is suitable for a diverse array of LED lighting applications, including but not limited to:

  • Commercial and residential LED fixtures
  • Architectural lighting
  • Street and area lighting
  • Portable and emergency lighting

Package and Quality

Enclosed in a compact MSOP-10 PowerPAD™ package, the TPS92560DGQR is designed for space-constrained applications. It is RoHS compliant and meets the stringent quality standards expected from Texas Instruments, ensuring reliability and performance.

Whether for new designs or upgrades to existing systems, the TPS92560DGQR presents an optimal solution for engineers looking to create efficient, reliable, and adaptable LED lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7660 $53.6200
160+ $0.6286 $100.5760
250+ $0.6089 $152.2250
340+ $0.5893 $200.3620
440+ $0.5696 $250.6240
590+ $0.5107 $301.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,022 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess