EN
  • EN
  • DE

ARS19510LUBBTN-RSWPHUJ

Part No ARS19510LUBBTN-RSWPHUJ
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description 2-WIRE, DIFF. SPD AND DIR SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Tape & Reel
Type Hall Effect
Output Type Digital
Actuator Material Magnet
Frequency 12 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 150°C
Package / Case 2-SIP Module
Base Product Number ARS195
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347055-ARS19510LUBBTN-RSWPHUJ
Ultra Librarian 3D Model Ultra Librarian ARS19510LUBBTN-RSWPHUJ CAD Model

Description

The ARS19510LUBBTN-RSWPHUJ is an industrial magnetic sensor from Allegro Microsystems.

  • Technology: Hall Effect
  • Output Type: Digital
  • Package: Tape and reel
  • Standard Package: 12,000
  • Actuator Material: Magnet
  • Frequency: 12 kHz
  • Voltage Supply: 4V to 24V
  • Temperature Range: -40°C to 150°C
  • Package/Case: 2-SIP Module
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH: REACH unaffected
  • Manufacturer: Allegro Microsystems
  • Base Product Number: ARS195

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
QST
LGA-16(3x3) Linear, Compass (ICs) RoHS
Lowest to $2.1829
Infineon Technologies
TLV4906K Infineon Technologies Board Mount Hall Effect / Magnetic Sensors Value Opt Hall Eff SW Ind/Consumer App datasheet, inventory, & pricing.
Lowest to $0.3493
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Need more? Email Us
Tane Alarm Products
.76\
Need more? Email Us
Honeywell
SENSOR VRS SINE WAVE WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO TERM PINS
Need more? Email Us
Standex-Meder Electronics
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess