EN
  • EN
  • DE

ATS645LSHTN-I1-T

Part No ATS645LSHTN-I1-T
Manufacturer Allegro MicroSystems, LLC
Catalog END - OF - LIFE
Description Hall Effect Sensor 5V/9V/12V/15V/18V 4-Pin SIP Module(SH) T/R / True Zero Speed Miniature Gear Tooth Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1149532-ATS645LSHTN-I1-T
Manufacturer Homepage www.allegromicro.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ATS645
Introduction Date August 29, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATS645LSHTN-I1-T CAD Model

Description

The ATS645LSHTN-I1-T is a high-popularity electronic component from Allegro MicroSystems, LLC. This product belongs to the ATS645 family and was introduced on August 29, 2002.

  • Family: ATS645
  • Introduction Date: August 29, 2002
  • Estimated EOL Date: Obsolete/end of life
  • ECCN: EAR99
  • Popularity: High

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess