EN
  • EN
  • DE

SSB.14LT

Part No SSB.14LT
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 340719-SSB.14LT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSB.14LT CAD Model

Description

The SSB.14LT, manufactured by Allegro MicroSystems, is a highly integrated and robust sensor interface IC designed for automotive and industrial applications. This device is specifically tailored for interfacing with resistive bridge sensors, providing accurate and reliable signal conditioning for pressure, force, and torque measurements.

Applications

  • Automotive pressure sensors (e.g., tire pressure monitoring systems (TPMS), manifold absolute pressure (MAP) sensors).
  • Industrial pressure transmitters for process control.
  • Load cells and force sensors in industrial weighing systems.
  • Torque sensors for automotive and industrial applications.
  • Medical pressure sensing equipment.

Features

  • Integrated programmable gain amplifier (PGA) for signal amplification.
  • Offset compensation to minimize zero-point errors.
  • Temperature compensation to maintain accuracy over a wide temperature range.
  • Linearization capabilities to improve sensor linearity.
  • Diagnostic features for detecting sensor faults and system errors.
  • Digital interface (e.g., SPI) for communication with a microcontroller.
  • Low power consumption for battery-powered applications.
  • Robust design for harsh automotive and industrial environments.

Benefits

  • Improved accuracy and reliability of sensor measurements.
  • Simplified sensor interface design, reducing component count and cost.
  • Enhanced system performance through optimized signal conditioning.
  • Increased flexibility through programmable gain and offset settings.
  • Reduced development time due to integrated functionality.
  • Improved system safety through comprehensive diagnostic features.
  • Extended battery life in portable applications due to low power consumption.

Additional Details

The SSB.14LT typically includes internal voltage regulators, ADCs (Analog-to-Digital Converters), and digital processing units to perform the necessary signal conditioning and data conversion. The device's programmable gain amplifier allows for adjusting the sensitivity of the sensor interface to match the specific sensor characteristics. Temperature compensation is achieved through internal temperature sensors and correction algorithms, ensuring accurate measurements even under varying temperature conditions. The digital interface enables easy communication with a microcontroller for data acquisition and system control. The specific technical specifications, such as voltage ranges, accuracy, and resolution, can be found in the device's datasheet from Allegro MicroSystems.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess