EN
  • EN
  • DE

STRS6709

Part No STRS6709
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description OFF-LINE SWITCHING REGULATORS - WITH BIPOLAR SWITCHING TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1261993-STRS6709
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS6709 CAD Model

Description

The STRS6709 is a quasi-resonant flyback converter IC manufactured by Allegro MicroSystems, designed for use in switched-mode power supplies (SMPS). It incorporates several features to enhance efficiency and reduce EMI.

Applications:

  • Power Adapters: Used in AC-DC power adapters for laptops, mobile phones, and other portable devices.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for industrial equipment and consumer electronics.
  • LED Lighting: Utilized in LED driver circuits for high-brightness LED lighting applications.
  • Set-Top Boxes: Integrated into power supplies for set-top boxes and media players.
  • Consumer Electronics: Found in power supplies for various consumer electronics, such as DVD players and audio amplifiers.

Features:

  • Quasi-Resonant Operation: Operates in quasi-resonant mode to reduce switching losses and improve efficiency.
  • Valley Switching: Implements valley switching to minimize switching losses and EMI.
  • Integrated Startup Circuit: Includes an integrated high-voltage startup circuit for fast startup.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current.
  • Overvoltage Protection: Provides overvoltage protection to protect the circuit from voltage surges.
  • Undervoltage Lockout: Includes undervoltage lockout to prevent operation at low supply voltages.
  • Soft-Start Function: Implements a soft-start function to reduce stress on components during startup.

Benefits:

  • High Efficiency: Offers high efficiency due to quasi-resonant operation and valley switching.
  • Reduced EMI: Minimizes EMI emissions through valley switching and frequency jittering.
  • Reliable Operation: Provides robust protection features, ensuring reliable operation under various conditions.
  • Compact Design: Enables compact power supply designs with integrated functionality.
  • Simplified Design: Simplifies power supply design with integrated control and protection features.

Additional Details:

The STRS6709 typically operates with a fixed switching frequency in quasi-resonant mode and provides a comprehensive set of protection features. It is available in various package options, such as DIP and SOP. Specific technical specifications, such as maximum voltage and current ratings, switching frequency, and protection thresholds, can be found in the manufacturer's datasheet. The quasi-resonant operation helps to improve efficiency and reduce EMI compared to traditional flyback converters.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess