EN
  • EN
  • DE

UDK2547EB

Part No UDK2547EB
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description PROTECTED QUAD POWER DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276759-UDK2547EB
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDK2547EB CAD Model

Description

The UDK2547EB is a stepper motor driver designed for various motion control applications. Manufactured by Allegro MicroSystems, this integrated circuit provides precise control and efficient driving capabilities for stepper motors.

Applications:

  • Printers: Used to control paper feed and print head positioning in printers.
  • Scanners: Employed for accurate movement of scanning heads in scanners.
  • Robotics: Integrated into robotic systems for precise motor control in joints and actuators.
  • Industrial Automation: Utilized in automated machinery for accurate positioning and movement control.
  • CNC Machines: Used for controlling axes movements in CNC milling machines and lathes.

Features:

  • Microstepping Capability: Supports microstepping to achieve finer resolution and smoother motor operation.
  • Built-In Translator: Simplifies control by translating step and direction signals into precise motor movements.
  • Current Limiting: Incorporates current limiting circuitry to protect the motor and driver from overcurrent conditions.
  • Thermal Shutdown Protection: Includes thermal shutdown to prevent damage from overheating.
  • PWM Current Control: Uses PWM (Pulse Width Modulation) for efficient and precise current control.
  • Built-In Protection Diodes: Provides integrated protection against back EMF from the motor.

Benefits:

  • Precise Motor Control: Enables accurate and smooth motion control for stepper motors.
  • Simplified Design: Reduces the complexity of the control circuit with integrated translator and protection features.
  • Improved Efficiency: PWM current control optimizes power usage, increasing overall efficiency.
  • Enhanced Reliability: Built-in protection features ensure the reliability of the motor and driver.
  • Reduced Noise and Vibration: Microstepping minimizes noise and vibration during motor operation.

Additional Details:

The UDK2547EB typically requires a power supply voltage in the range of 8V to 35V and can drive stepper motors with currents up to a few amperes. The device's microstepping capability allows for resolutions up to 1/16th step or higher, depending on the configuration. The datasheet provides detailed information on the device's electrical characteristics, timing requirements, and application circuits. The device also includes diagnostic outputs for fault detection and reporting.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess