EN
  • EN
  • DE

UDN3612M

Part No UDN3612M
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102107-UDN3612M
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN3612M CAD Model

Description

The UDN3612M is a quad high-current Darlington switch array designed by Allegro MicroSystems, primarily intended for driving various inductive loads such as relays, solenoids, and small motors. This device combines four independent Darlington switches in a single package, offering a convenient and space-saving solution for applications requiring multiple high-current drivers. It incorporates protection features and is compatible with TTL and CMOS logic levels.

Applications

  • Relay Drivers: Driving multiple relays in industrial control systems.
  • Solenoid Drivers: Controlling multiple solenoids in automated equipment.
  • Small Motor Drivers: Driving small DC motors or stepper motors.
  • Lamp Drivers: Controlling multiple lamps or LEDs.
  • Logic Buffers: Used as a logic buffer to increase current drive capability.

Features

  • Quad Darlington Switch: Contains four independent Darlington switches.
  • High Current Output: Capable of driving high-current loads.
  • TTL/CMOS Compatible: Compatible with standard TTL and CMOS logic levels.
  • Internal Suppression Diodes: Includes internal suppression diodes for inductive load protection.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Low Input Current: Requires minimal input current from the driving logic.

Benefits

  • Simplified Design: Reduces design complexity by integrating multiple drivers into a single chip.
  • Reduced Component Count: Lowers component count and board space requirements.
  • Improved Reliability: Internal protection features enhance reliability.
  • Versatile Applications: Suitable for a wide range of load types.
  • Easy to Use: Simple interface with standard logic levels.

Additional Details

The UDN3612M features four identical Darlington transistor pairs, each capable of switching significant current loads. Internal suppression diodes are included to protect the device from voltage transients generated when switching inductive loads. The device is designed to be directly compatible with TTL and CMOS logic, simplifying integration with control circuitry. The UDN3612M is typically available in a DIP or SOIC package, allowing for easy PCB mounting. The output current capability and saturation voltage are important parameters to consider when selecting this device for a specific application. Careful consideration should be given to thermal management, especially when driving high-current loads continuously.

For detailed electrical characteristics, application circuits, and thermal considerations, refer to the manufacturer's datasheet.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Kemet
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess