EN
  • EN
  • DE

UDQ2916B-T

Part No UDQ2916B-T
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description DUAL FULL-BRIDGE PWM MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276790-UDQ2916B-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDQ2916B-T CAD Model

Description

The UDQ2916B-T is a full-bridge PWM motor driver designed and manufactured by Allegro MicroSystems, LLC. It's specifically designed to drive bipolar stepper motors and DC motors in a variety of applications. This device integrates control logic and power MOSFETs to provide an efficient and compact solution for motor control.

Applications

  • Bipolar stepper motor control
  • DC motor control
  • Robotics
  • Industrial automation
  • Printers and scanners
  • Automotive applications (e.g., valve control, actuator control)

Features

  • Full-bridge PWM motor driver
  • Built-in protection circuitry (e.g., overcurrent, overtemperature, undervoltage)
  • Wide operating voltage range
  • Low on-resistance MOSFETs for efficient power transfer
  • Integrated free-wheeling diodes
  • PWM current control for precise motor speed and torque control

Benefits

  • Precise and efficient motor control
  • Reduced component count and board space due to integration
  • Enhanced system reliability due to built-in protection features
  • Improved motor performance with PWM current control
  • Simplified system design and implementation

The UDQ2916B-T motor driver is used in applications requiring precise and efficient control of stepper or DC motors. Its integrated features, such as PWM current control and protection circuitry, make it easy to implement and enhance system reliability. The PWM control allows for smooth and accurate motor speed and torque control, while the built-in protection features prevent damage to the driver and the motor in case of overcurrent or overtemperature conditions. This motor driver is suitable for various industrial, automotive, and consumer applications, providing a robust and reliable solution for motor control needs. The device's thermal performance is also an important consideration in higher-power applications, necessitating attention to heatsinking and thermal management. Its compact footprint helps minimize board space requirements. The UDQ2916B-T offers designers a complete solution for motor control needs, simplifying system design and improving performance.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9933 $59.9330
24+ $4.9180 $118.0320
37+ $4.7644 $176.2828
51+ $4.6108 $235.1508
65+ $4.4571 $289.7115
87+ $3.9963 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess