The UGN3177UA is a Hall-effect switch manufactured by Allegro MicroSystems. This unipolar Hall-effect switch is designed for proximity sensing, switching, and magnetic actuation applications. It integrates Hall sensing with advanced temperature compensation to minimize the effects of process and temperature variations on the operate and release points, offering improved stability over temperature.
Applications
- Brushless DC motor commutation
- Revolution counting
- Speed sensing
- Proximity detection
- Contactless switching
Features
- Unipolar Hall-effect switch
- Solid-state reliability
- Low switchpoint drift over temperature
- High magnetic sensitivity
- Reverse battery protection
- Operation from unregulated supply
Benefits
- Improved system reliability due to solid-state switching.
- Stable performance across a wide temperature range.
- Easy integration into various applications due to high sensitivity.
- Protection against damage from incorrect power supply connections.
- Flexibility in power supply design.
Additional Details
The UGN3177UA is a unipolar Hall-effect switch, meaning it responds to a single magnetic pole (typically south). The switch activates when a sufficiently strong magnetic field is present and deactivates when the field is removed. The sensor operates from an unregulated supply voltage, typically ranging from 4.5 V to 24 V, and provides a digital output signal. The output is typically a low state when a magnetic field is detected. The UGN3177UA offers a cost-effective and reliable solution for a variety of sensing applications where a simple on/off switching action is required in response to a magnetic field. Its robust design and wide operating voltage make it suitable for use in various environments.