EN
  • EN
  • DE

PBY201209T-331Y-S

Part No PBY201209T-331Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268634-PBY201209T-331Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY201209T-331Y-S CAD Model

Description

The PBY201209T-331Y-S is a multilayer chip inductor from Yageo, designed for high-frequency applications. Its small size and robust construction make it ideal for use in compact electronic devices. This inductor is used for impedance matching, filtering, and tuning in RF circuits.

Applications

  • RF Transceivers
  • Mobile Communication Devices
  • Wireless LAN (WLAN)
  • Bluetooth Modules
  • GPS Devices
  • Filter circuits
  • Impedance matching networks

Features

  • Compact Size: 2.0 x 1.2 x 0.9 mm
  • High Self-Resonant Frequency (SRF)
  • Excellent Q Factor
  • Multilayer Construction for Reliability
  • Surface Mount Device (SMD)
  • Inductance Value: 0.33μH

Benefits

  • Effective Filtering: Attenuates unwanted signals in high-frequency circuits, improving signal clarity.
  • Optimized Impedance Matching: Ensures efficient power transfer between different circuit stages, reducing signal loss.
  • Stable Performance: The multilayer construction provides stable inductance and high reliability.
  • Miniaturization: The small size allows for high-density mounting on PCBs, saving space.
  • Easy Assembly: Surface mount design enables automated assembly processes, reducing manufacturing costs.
  • High Frequency Performance: Optimized for use in high-frequency applications, such as wireless communication.

Specifications

The PBY201209T-331Y-S features an inductance of 0.33 μH. The device offers a high self-resonant frequency, suitable for high-frequency applications. It is constructed using a multilayer process, ensuring a high degree of reliability. It is rated for operation over a wide temperature range and is RoHS compliant.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess