EN
  • EN
  • DE

ULN3718M

Part No ULN3718M
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 387625-ULN3718M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN3718M CAD Model

Description

The ULN3718M is a high-voltage, high-current Darlington transistor array manufactured by Allegro MicroSystems, LLC. This integrated circuit is designed for driving a wide range of loads, including relays, solenoids, lamps, and stepper motors. It offers a convenient and efficient solution for interfacing low-level logic signals with high-power devices.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • Logic buffers
  • Line drivers

Features:

  • High output voltage: Up to 50 V
  • High output current: Up to 500 mA per channel
  • Integrated suppression diodes for inductive loads
  • Inputs compatible with various logic families (TTL, CMOS)
  • Low input current
  • Thermal shutdown protection
  • Available in a small outline package

Benefits:

  • Simplified system design: Reduces the number of discrete components required.
  • Increased reliability: Integrated protection features prevent damage from overvoltage and overcurrent conditions.
  • Improved performance: High current and voltage ratings enable driving a wide range of loads.
  • Reduced board space: Small outline package minimizes PCB area.
  • Cost-effective solution: Provides a cost-efficient way to interface low-level logic with high-power devices.

Additional Details:

The ULN3718M consists of multiple Darlington transistor pairs, each with an integrated suppression diode. The suppression diodes protect the Darlington transistors from voltage spikes generated when switching inductive loads. The inputs are designed to be compatible with a wide range of logic families, including TTL and CMOS. The device also features thermal shutdown protection, which protects the IC from damage due to excessive heat. The ULN3718M is available in a small outline package, making it suitable for applications where board space is limited. Careful consideration should be given to heat dissipation when driving high current loads. A datasheet should always be consulted for precise electrical characteristics and application guidelines.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess