EN
  • EN
  • DE

AS4C1M16F5-50JI

Part No AS4C1M16F5-50JI
Manufacturer Alliance Memory, Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213781-AS4C1M16F5-50JI
Categories Custom Parts
Manufacturer Alliance Memory, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS4C1M16F5-50JI CAD Model

Description

The AS4C1M16F5-50JI is a 1M x 16 bit Synchronous Dynamic RAM (SDRAM) from Alliance Memory, Inc. This high-speed CMOS, double-data-rate (DDR) SDRAM is designed for applications requiring high bandwidth and performance.

Applications:

  • Networking: Routers, switches, and other networking equipment for buffering data.
  • Graphics: Graphics cards and embedded graphics solutions for storing textures and framebuffers.
  • Automotive: Infotainment systems and advanced driver-assistance systems (ADAS).
  • Industrial: Industrial control systems, data acquisition systems, and embedded computing.
  • Consumer Electronics: Set-top boxes, digital TVs, and gaming consoles.

Features:

  • 1M x 16 bit organization: Provides a total memory capacity of 16 Mbits.
  • DDR (Double Data Rate) technology: Transfers data on both rising and falling edges of the clock, doubling the bandwidth.
  • 50ns clock cycle time: High-speed operation for demanding applications.
  • Single 3.3V power supply: Simplifies power supply design.
  • LVTTL compatible inputs and outputs: Ensures compatibility with a wide range of logic devices.

Benefits:

  • High Bandwidth: DDR technology delivers significantly higher bandwidth compared to single data rate SDRAM.
  • Fast Access Times: 50ns clock cycle time enables quick data retrieval and storage.
  • Low Power Consumption: Optimizes power efficiency for portable and embedded applications.
  • Simplified System Design: Single 3.3V power supply reduces component count and board complexity.
  • Wide Compatibility: LVTTL compatible I/O allows for easy integration with various systems.

Additional Details:

The AS4C1M16F5-50JI features programmable read and write latencies. It supports auto refresh and self refresh modes for power saving. Detailed specifications, including timing diagrams and electrical characteristics, can be found in the product datasheet. The package is typically a TSOP (Thin Small Outline Package).

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Averlogic
You deserve it
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess