The AS4C256K16F0-60JC is a 4Mb synchronous dynamic RAM (SDRAM) from Alliance Memory. It's organized as 256K words x 16 bits, designed for high-performance memory applications requiring fast data access and low latency.
Applications
- Networking equipment
- Industrial control systems
- Embedded systems
- Consumer electronics
Features
- Fast clock rate: Up to 166 MHz
- CAS latency: 3
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Auto refresh and self refresh
- Lead-free and RoHS compliant
Benefits
- High bandwidth: Enables fast data transfer rates.
- Low latency: Minimizes delays in data access.
- Simplified system design: Single power supply requirement simplifies design and reduces component count.
- Environmentally friendly: Meets environmental regulations.
- Low power consumption: Suitable for portable and energy-efficient applications.
Technical Specifications
The AS4C256K16F0-60JC operates with a single 3.3V power supply and features LVTTL compatible inputs and outputs. It supports clock rates up to 166 MHz and has a CAS latency of 3. The device offers auto refresh and self-refresh modes to minimize power consumption during idle periods. The operating temperature range is from 0°C to +70°C. It is available in a TSOP II 54-pin package. The memory array is organized as 4 banks of 256K x 16 bits. It supports burst read and write operations, further enhancing data transfer efficiency. The SDRAM's fast clock rate and low latency make it well-suited for demanding applications where real-time data processing is critical. Its compliance with lead-free and RoHS standards ensures environmental responsibility. The device also features programmable burst length and burst type. The AS4C256K16F0-60JC provides a reliable and cost-effective memory solution for a wide range of applications requiring high performance and low power consumption.